Vishay Intertechnology, Inc. Wirewound Resistors RWR81S66R5FSS74

Description
EGS-1-80 66.5 1% RWR81S66R5FS S74
Request a Quote
Description
EGS-1-80 66.5 1% RWR81S66R5FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial lead wirewound resistor with a power rating of 1 W, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and welded construction. It has a resistance range of 0.1 Ω to 1 kΩ with a tolerance of ±1.0 %, and a maximum resistance temperature coefficient of ±650 ppm/°C for values below 0.499 Ω. The device measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, with a diameter of 0.085 ± 0.020 in [2.16 ± 0.508 mm], and weighs 0.21 g. It meets MIL-PRF-39007 standards and is available in solderable inductive configuration with a dielectric withstanding voltage of 500 V RMS. Terminal strength is 5 lb minimum, and insulation resistance is 1000 MΩ minimum dry.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial lead wirewound resistor with a power rating of 1 W, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and welded construction. It has a resistance range of 0.1 Ω to 1 kΩ with a tolerance of ±1.0 %, and a maximum resistance temperature coefficient of ±650 ppm/°C for values below 0.499 Ω. The device measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, with a diameter of 0.085 ± 0.020 in [2.16 ± 0.508 mm], and weighs 0.21 g. It meets MIL-PRF-39007 standards and is available in solderable inductive configuration with a dielectric withstanding voltage of 500 V RMS. Terminal strength is 5 lb minimum, and insulation resistance is 1000 MΩ minimum dry.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S66R5FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S66R5FSS74
Wirewound Resistors 3110-RWR81S66R5FSS74
EGS-1-80 66.5 1% RWR81S66R5FS S74

EGS-1-80 66.5 1% RWR81S66R5FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S66R5FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 696-1555-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Axial
Features Non-Inductive; Fireproof Case
View Details