Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6490FRR36

Description
EGS-1-80 649 1% RWR81S6490FR R36
Request a Quote
Description
EGS-1-80 649 1% RWR81S6490FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±1% tolerance, and operating temperature from -55 °C to +250 °C. The resistor measures 0.250 ± 0.031 inches (6.35 ± 0.787 mm) in length, with a diameter of 0.085 ± 0.020 inches (2.16 ± 0.508 mm). It uses an inductive winding and has a solderable terminal. The dielectric withstanding voltage is 500 V RMS for 2 W and smaller units, and insulation resistance is 1000 MΩ minimum dry. The resistance temperature coefficient varies from +650 ppm/°C for resistances below 0.5 Ω to ±50 ppm/°C for resistances between 1.01 Ω and 10 Ω.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±1% tolerance, and operating temperature from -55 °C to +250 °C. The resistor measures 0.250 ± 0.031 inches (6.35 ± 0.787 mm) in length, with a diameter of 0.085 ± 0.020 inches (2.16 ± 0.508 mm). It uses an inductive winding and has a solderable terminal. The dielectric withstanding voltage is 500 V RMS for 2 W and smaller units, and insulation resistance is 1000 MΩ minimum dry. The resistance temperature coefficient varies from +650 ppm/°C for resistances below 0.5 Ω to ±50 ppm/°C for resistances between 1.01 Ω and 10 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6490FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6490FRR36
Wirewound Resistors 3110-RWR81S6490FRR36
EGS-1-80 649 1% RWR81S6490FR R36

EGS-1-80 649 1% RWR81S6490FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S6490FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details