Vishay Intertechnology, Inc. Wirewound Resistors RWR81S6420DPS70

Description
EGS-1-80 642 .5% RWR81S6420DP S70
Request a Quote
Description
EGS-1-80 642 .5% RWR81S6420DP S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S6420DPS70 is a military-grade, axial-lead wirewound resistor from the RWR series qualified to MIL-PRF-39007, with a power rating of 1 W, resistance value of 642 Ω, and a tolerance of ±0.5%. It features a high-temperature silicone coating, complete welded construction, and solderable terminals. The part has a case size of 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches for the terminal lead diameter. It operates from -55 °C to +250 °C, meets ANSI J-STD-002 solderability standards, and is supplied in tape and reel packaging. The device is inductive, as indicated by the "S" suffix.

Datasheet Summary
Powered by GS/AI

RWR81S6420DPS70 is a military-grade, axial-lead wirewound resistor from the RWR series qualified to MIL-PRF-39007, with a power rating of 1 W, resistance value of 642 Ω, and a tolerance of ±0.5%. It features a high-temperature silicone coating, complete welded construction, and solderable terminals. The part has a case size of 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches for the terminal lead diameter. It operates from -55 °C to +250 °C, meets ANSI J-STD-002 solderability standards, and is supplied in tape and reel packaging. The device is inductive, as indicated by the "S" suffix.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S6420DPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S6420DPS70
Wirewound Resistors 3110-RWR81S6420DPS70
EGS-1-80 642 .5% RWR81S6420DP S70

EGS-1-80 642 .5% RWR81S6420DP S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S6420DPS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details