Vishay Intertechnology, Inc. Wirewound Resistors RWR81S61R9FPB12

Description
EGS-1-80 61.9 1% RWR81S61R9FP B12
Request a Quote
Description
EGS-1-80 61.9 1% RWR81S61R9FP B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S61R9FPB12 is a military-grade, axial lead, wirewound resistor with a power rating of 1 W, a resistance of 61.9 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The part has a solderable, inductive winding and is housed in a package measuring 0.250 ± 0.031 in. [6.35 ± 0.787 mm] in length, with terminal dimensions of 0.085 ± 0.020 in. [2.16 ± 0.508 mm] in diameter. It supports an operating temperature range from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V RMS and an insulation resistance of 1000 MΩ minimum when dry. The resistance temperature coefficient is ±50 ppm/°C for resistance values between 1.01 Ω and 10 Ω. The part is packaged in bulk (B12).

Datasheet Summary
Powered by GS/AI

RWR81S61R9FPB12 is a military-grade, axial lead, wirewound resistor with a power rating of 1 W, a resistance of 61.9 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007. The part has a solderable, inductive winding and is housed in a package measuring 0.250 ± 0.031 in. [6.35 ± 0.787 mm] in length, with terminal dimensions of 0.085 ± 0.020 in. [2.16 ± 0.508 mm] in diameter. It supports an operating temperature range from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V RMS and an insulation resistance of 1000 MΩ minimum when dry. The resistance temperature coefficient is ±50 ppm/°C for resistance values between 1.01 Ω and 10 Ω. The part is packaged in bulk (B12).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S61R9FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S61R9FPB12
Wirewound Resistors 3110-RWR81S61R9FPB12
EGS-1-80 61.9 1% RWR81S61R9FP B12

EGS-1-80 61.9 1% RWR81S61R9FP B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S61R9FPB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123564 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details