RWR81S is a military-grade, axial lead wirewound resistor with a silicone coating and welded construction, qualified to MIL-PRF-39007. It has a power rating of 1 W, a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. The part measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for lead diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and a resistance temperature coefficient of ±50 ppm/°C for resistances from 1.01 to 10 Ω. Terminal strength is 5 lb minimum. The S70 packaging code indicates tape/reel mounting with single lot date code.
EGS-1-80 604 .1% RWR81S6040BR S70
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S6040BRS70 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |