Vishay Intertechnology, Inc. Wirewound Resistors RWR81S5R11FMS70

Description
EGS-1-80 5.11 1% RWR81S5R11FM S70
Request a Quote
Description
EGS-1-80 5.11 1% RWR81S5R11FM S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S is a military-grade, axial lead wirewound resistor with a high temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. The component measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum, and meets ANSI J-STD-002 for solderability. The resistor has a terminal strength of 5 lb minimum and a resistance temperature coefficient of ±50 ppm/°C for resistance values from 1.01 to 10 Ω. Packaging is tape/reel (S70).

Datasheet Summary
Powered by GS/AI

RWR81S is a military-grade, axial lead wirewound resistor with a high temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. The component measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V minimum, and meets ANSI J-STD-002 for solderability. The resistor has a terminal strength of 5 lb minimum and a resistance temperature coefficient of ±50 ppm/°C for resistance values from 1.01 to 10 Ω. Packaging is tape/reel (S70).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S5R11FMS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5R11FMS70
Wirewound Resistors 3110-RWR81S5R11FMS70
EGS-1-80 5.11 1% RWR81S5R11FM S70

EGS-1-80 5.11 1% RWR81S5R11FM S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S5R11FMS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details