Vishay Intertechnology, Inc. Wirewound Resistors RWR81S59R0FRS74

Description
EGS-1-80 59 1% RWR81S59R0FR S74
Request a Quote
Description
EGS-1-80 59 1% RWR81S59R0FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade axially leaded wirewound resistor with a power rating of 1 W at 25 °C, featuring a high-temperature silicone coating and welded construction. It is qualified to MIL-PRF-39007 and available in inductive configuration with a resistance range of 0.1 ©™ to 1 k©™ at ±0.1 % to ±1 % tolerances. The device measures 6.35 ± 0.787 mm in length, 2.16 ± 0.508 mm in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets ANSI J-STD-002 for solderability. Resistance temperature coefficient is specified from +650 ppm/°C at 0.1 - 0.499 ©™ to ±50 ppm/°C at 1.01 - 10 ©™. Packaging is available in tape/reel format (S74).

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade axially leaded wirewound resistor with a power rating of 1 W at 25 °C, featuring a high-temperature silicone coating and welded construction. It is qualified to MIL-PRF-39007 and available in inductive configuration with a resistance range of 0.1 ©™ to 1 k©™ at ±0.1 % to ±1 % tolerances. The device measures 6.35 ± 0.787 mm in length, 2.16 ± 0.508 mm in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets ANSI J-STD-002 for solderability. Resistance temperature coefficient is specified from +650 ppm/°C at 0.1 - 0.499 ©™ to ±50 ppm/°C at 1.01 - 10 ©™. Packaging is available in tape/reel format (S74).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S59R0FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S59R0FRS74
Wirewound Resistors 3110-RWR81S59R0FRS74
EGS-1-80 59 1% RWR81S59R0FR S74

EGS-1-80 59 1% RWR81S59R0FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S59R0FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123558 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details