Vishay Intertechnology, Inc. Wirewound Resistors RWR81S5970BSB12

Description
EGS-1-80 597 .1% RWR81S5970BS B12
Request a Quote
Description
EGS-1-80 597 .1% RWR81S5970BS B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W at 25 °C, designed for high reliability in demanding environments. It features a high-temperature silicone coating and complete welded construction, with a resistance range of 0.499 Ω to 1 kΩ for ±0.1 % tolerance and 0.1 Ω to 1 kΩ for ±0.5 % and ±1 % tolerances. The resistor has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 500 V minimum, and meets MIL-PRF-39007 qualification standards. It is available in an inductive winding configuration, with dimensions of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The part is qualified for an S-level failure rate and complies with ANSI J-STD-002 solderability standards.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W at 25 °C, designed for high reliability in demanding environments. It features a high-temperature silicone coating and complete welded construction, with a resistance range of 0.499 Ω to 1 kΩ for ±0.1 % tolerance and 0.1 Ω to 1 kΩ for ±0.5 % and ±1 % tolerances. The resistor has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 500 V minimum, and meets MIL-PRF-39007 qualification standards. It is available in an inductive winding configuration, with dimensions of 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. The part is qualified for an S-level failure rate and complies with ANSI J-STD-002 solderability standards.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S5970BSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5970BSB12
Wirewound Resistors 3110-RWR81S5970BSB12
EGS-1-80 597 .1% RWR81S5970BS B12

EGS-1-80 597 .1% RWR81S5970BS B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S5970BSB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123468 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details