Vishay Intertechnology, Inc. Wirewound Resistors RWR81S5620FSR36

Description
EGS-1-80 562 1% RWR81S5620FS R36
Request a Quote
Description
EGS-1-80 562 1% RWR81S5620FS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 to 1 kΩ for ±0.1 % tolerance. The device measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, with a diameter of 0.085 ± 0.020 in [2.16 ± 0.508 mm] and terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS for 2 W and smaller, an insulation resistance of 1000 MΩ minimum dry, and a maximum temperature coefficient of +650 ppm/°C for resistances below 0.5 Ω. The terminal is solderable and inductively wound, with a terminal strength of 5 lb minimum.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 to 1 kΩ for ±0.1 % tolerance. The device measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, with a diameter of 0.085 ± 0.020 in [2.16 ± 0.508 mm] and terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS for 2 W and smaller, an insulation resistance of 1000 MΩ minimum dry, and a maximum temperature coefficient of +650 ppm/°C for resistances below 0.5 Ω. The terminal is solderable and inductively wound, with a terminal strength of 5 lb minimum.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S5620FSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S5620FSR36
Wirewound Resistors 3110-RWR81S5620FSR36
EGS-1-80 562 1% RWR81S5620FS R36

EGS-1-80 562 1% RWR81S5620FS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S5620FSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details