RWR81S5360BRB12 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007, with a power rating of 1 W, resistance of 536 Ω, and a tolerance of ± 0.1%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The package dimensions are 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches for the terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets ANSI J-STD-002 solderability standards. The part is supplied in bulk packaging (B12).
EGS-1-80 536 .1% RWR81S5360BR B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S5360BRB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |