Vishay Intertechnology, Inc. Wirewound Resistors RWR81S4R54FSRSL

Description
EGS-1-80 4.54 1% RWR81S4R54FS RSL
Request a Quote Datasheet
Description
EGS-1-80 4.54 1% RWR81S4R54FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S4R54FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4R54FSRSL
Wirewound Resistors 3110-RWR81S4R54FSRSL
EGS-1-80 4.54 1% RWR81S4R54FS RSL

EGS-1-80 4.54 1% RWR81S4R54FS RSL

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S4R54FSRSL
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 220 ohms
View Details
Trimmer Potentiometers - 3250L-1-200-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging Bolt-on Chassis
Resistance Range 20 ohms
View Details
2 suppliers