Vishay Precision Group Wirewound Resistor, 49.9 Ohm, 1W, 1%; Resistance Vishay RWR81S49R9FS

Description
WIREWOUND RESISTOR, 49.9 OHM, 1W, 1%; Resistance:49.9ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No
Description
WIREWOUND RESISTOR, 49.9 OHM, 1W, 1%; Resistance:49.9ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 49.9 Ohm, 1W, 1%; Resistance Vishay - 91B6679 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 49.9 Ohm, 1W, 1%; Resistance Vishay
91B6679
Wirewound Resistor, 49.9 Ohm, 1W, 1%; Resistance Vishay 91B6679
WIREWOUND RESISTOR, 49.9 OHM, 1W, 1%; Resistance:49.9ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:- RoHS Compliant: No

WIREWOUND RESISTOR, 49.9 OHM, 1W, 1%; Resistance:49.9ohm; Product Range:RWR Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 91B6679
Product Name Wirewound Resistor, 49.9 Ohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor
Technology / Construction Wirewound
Mounting / Packaging Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 2123462 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers