Vishay Intertechnology, Inc. Wirewound Resistors RWR81S47R5FPS70

Description
EGS-1-80 47.5 1% RWR81S47R5FP S70
Request a Quote
Description
EGS-1-80 47.5 1% RWR81S47R5FP S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade wirewound resistor with a power rating of 1 W, a resistance range of 0.1 to 1 kΩ at ±0.5% tolerance, and a maximum resistance of 1 kΩ at ±0.1% tolerance. It features a high-temperature silicone coating, complete welded construction, and solderable inductive winding. The component has an axial lead, measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C, meets MIL-PRF-39007 qualification standards, and complies with ANSI J-STD-002 solderability requirements. The dielectric withstanding voltage is 500 V minimum, and the insulation resistance is 1000 MΩ minimum when dry. The part is available in bulk pack or tape/reel packaging, as indicated by the S70 suffix in the part number RWR81S47R5FPS70.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade wirewound resistor with a power rating of 1 W, a resistance range of 0.1 to 1 kΩ at ±0.5% tolerance, and a maximum resistance of 1 kΩ at ±0.1% tolerance. It features a high-temperature silicone coating, complete welded construction, and solderable inductive winding. The component has an axial lead, measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C, meets MIL-PRF-39007 qualification standards, and complies with ANSI J-STD-002 solderability requirements. The dielectric withstanding voltage is 500 V minimum, and the insulation resistance is 1000 MΩ minimum when dry. The part is available in bulk pack or tape/reel packaging, as indicated by the S70 suffix in the part number RWR81S47R5FPS70.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S47R5FPS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S47R5FPS70
Wirewound Resistors 3110-RWR81S47R5FPS70
EGS-1-80 47.5 1% RWR81S47R5FP S70

EGS-1-80 47.5 1% RWR81S47R5FP S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S47R5FPS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details