TE Connectivity Through-Hole Resistors 1-1623774-6

Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 53.3 x 8.5 Electrical Characteristics Operating Voltage (V) : 650 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 14 Resistance Class : Up to 1kω Resistance Value (OHM) : 10 Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±90
Request a Quote Datasheet
Description
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 53.3 x 8.5 Electrical Characteristics Operating Voltage (V) : 650 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 14 Resistance Class : Up to 1kω Resistance Value (OHM) : 10 Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±90
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole Resistors - 1-1623774-6 - TE Connectivity
Berwyn, PA, United States
Through-Hole Resistors
1-1623774-6
Through-Hole Resistors 1-1623774-6
Body Features Lead Type : Axial-Leaded Configuration Features Number of Resistors : 1 Dimensions Passive Component Dimensions (MM) : 53.3 x 8.5 Electrical Characteristics Operating Voltage (V) : 650 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 14 Resistance Class : Up to 1kω Resistance Value (OHM) : 10 Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Number of Terminations : 2 Termination Area Base Material : Copper Usage Conditions Temperature Coefficient (PPMC) : ±90

Body Features


  • Lead Type : Axial-Leaded

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Passive Component Dimensions (MM) : 53.3 x 8.5

Electrical Characteristics


  • Operating Voltage (V) : 650
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 14
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : 10

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Number of Terminations : 2
  • Termination Area Base Material : Copper

Usage Conditions


  • Temperature Coefficient (PPMC) : ±90
Buy Now Datasheet
Resistors - 1-1623774-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
1-1623774-6
Resistors 1-1623774-6
C14 10R 5% (LOOSE)

C14 10R 5% (LOOSE)

Buy Now
Swedesboro, NJ, United States
Resistors
1-1623774-6
Resistors 1-1623774-6
Resistors

Resistors

Buy Now
Res, 10R, 14W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity - 74AJ7300 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 14W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity
74AJ7300
Res, 10R, 14W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity 74AJ7300
RES, 10R, 14W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

RES, 10R, 14W, AXIAL, WIREWOUND ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1-1623774-6 1-1623774-6 74AJ7300
Product Name Through-Hole Resistors Resistors Res, 10R, 14W, Axial, Wirewound Rohs Compliant Cgs Te Connectivity
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 5 +/- %
Temperature Coefficient 90 ±ppm/°C
Power Rating 14 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 76800 ohms
View Details
3 suppliers
Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Chassis Mount Resistors - 2-1879455-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 47 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1-1879453-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers