The RWR81S is a military-grade, axial-lead wirewound resistor with a high-temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 to 1 kΩ for ±0.1 % tolerance. The device measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for terminal diameter. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS for 2 W and smaller units, and meets ANSI J-STD-002 solderability requirements. The RWR81S is inductive and features solderable terminals. The part number RWR81S4700FRS70 includes a trailing packaging code, indicating tape/reel delivery, and falls within this series specification.
EGS-1-80 470 1% RWR81S4700FR S70
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S4700FRS70 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |