Vishay Intertechnology, Inc. Wirewound Resistors RWR81S43R2FSS74

Description
EGS-1-80 43.2 1% RWR81S43R2FS S74
Request a Quote
Description
EGS-1-80 43.2 1% RWR81S43R2FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial-lead wirewound resistor with a power rating of 1 W at 25 °C, a resistance range of 0.1 Ω to 1 kΩ, and a tolerance of ±1 % for values above 100 Ω. It features a high-temperature silicone coating, complete welded construction, and a solderable, inductively wound terminal. The component measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, with a diameter of 0.085 ± 0.020 in [2.16 ± 0.508 mm] and a lead diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, meets MIL-PRF-39007 qualification, and has a dielectric withstanding voltage of 500 V minimum. The part is available in bulk or tape/reel packaging and is designed for high-reliability applications.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial-lead wirewound resistor with a power rating of 1 W at 25 °C, a resistance range of 0.1 Ω to 1 kΩ, and a tolerance of ±1 % for values above 100 Ω. It features a high-temperature silicone coating, complete welded construction, and a solderable, inductively wound terminal. The component measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, with a diameter of 0.085 ± 0.020 in [2.16 ± 0.508 mm] and a lead diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, meets MIL-PRF-39007 qualification, and has a dielectric withstanding voltage of 500 V minimum. The part is available in bulk or tape/reel packaging and is designed for high-reliability applications.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S43R2FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S43R2FSS74
Wirewound Resistors 3110-RWR81S43R2FSS74
EGS-1-80 43.2 1% RWR81S43R2FS S74

EGS-1-80 43.2 1% RWR81S43R2FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S43R2FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249290 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details