Vishay Intertechnology, Inc. Wirewound Resistors RWR81S4320FRS74

Description
EGS-1-80 432 1% RWR81S4320FR S74
Request a Quote
Description
EGS-1-80 432 1% RWR81S4320FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W, a resistance range of 0.1 to 1 kΩ at ±1% tolerance, and a solderable inductive winding. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007 with an 'S' level failure rate. The device measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets ANSI J-STD-002 solderability requirements.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W, a resistance range of 0.1 to 1 kΩ at ±1% tolerance, and a solderable inductive winding. It features a high-temperature silicone coating, complete welded construction, and is qualified to MIL-PRF-39007 with an 'S' level failure rate. The device measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets ANSI J-STD-002 solderability requirements.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S4320FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S4320FRS74
Wirewound Resistors 3110-RWR81S4320FRS74
EGS-1-80 432 1% RWR81S4320FR S74

EGS-1-80 432 1% RWR81S4320FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S4320FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123562 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details