Vishay Intertechnology, Inc. Wirewound Resistors RWR81S40R2FRS74

Description
EGS-1-80 40.2 1% RWR81S40R2FR S74
Request a Quote
Description
EGS-1-80 40.2 1% RWR81S40R2FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial-lead, wirewound resistor with a power rating of 1 W at 25 °C, operating from -55 °C to +250 °C, and coated with high-temperature silicone. It features a complete welded construction and is qualified to MIL-PRF-39007. The resistor has a resistance range of 0.1 to 1 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Its dimensions are 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and a terminal diameter of 0.020 ± 0.0015 inches [0.508 ± 0.038 mm]. The terminal is solderable and inductively wound. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V minimum. The resistance temperature coefficient ranges from +650 ppm/°C for values below 0.499 Ω to ±50 ppm/°C for values between 1.01 Ω and 10 Ω.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial-lead, wirewound resistor with a power rating of 1 W at 25 °C, operating from -55 °C to +250 °C, and coated with high-temperature silicone. It features a complete welded construction and is qualified to MIL-PRF-39007. The resistor has a resistance range of 0.1 to 1 kΩ with tolerances of ±0.1 %, ±0.5 %, or ±1.0 %. Its dimensions are 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and a terminal diameter of 0.020 ± 0.0015 inches [0.508 ± 0.038 mm]. The terminal is solderable and inductively wound. It meets ANSI J-STD-002 for solderability and has a dielectric withstanding voltage of 500 V minimum. The resistance temperature coefficient ranges from +650 ppm/°C for values below 0.499 Ω to ±50 ppm/°C for values between 1.01 Ω and 10 Ω.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S40R2FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S40R2FRS74
Wirewound Resistors 3110-RWR81S40R2FRS74
EGS-1-80 40.2 1% RWR81S40R2FR S74

EGS-1-80 40.2 1% RWR81S40R2FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S40R2FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 696-1511-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers