TE Connectivity Through Hole Resistors C102K2JL

Description
2.2 kOhms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
2.2 kOhms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129320-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129320-ND
Through Hole Resistors A129320-ND
2.2 kOhms ±5% 10W Through Hole Resistor Axial Wirewound

2.2 kOhms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 2K2, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K2, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3035
Res, 2K2, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3035
RES, 2K2, 5%, 10W, AXIAL, WIREWOUND; Resistance:2.2kohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 2K2, 5%, 10W, AXIAL, WIREWOUND; Resistance:2.2kohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site
Resistor - 112799158 - Radwell International
Willingboro, NJ, United States
Resistor
112799158
Resistor 112799158
RESISTOR, AXIAL, TUBULAR WIREWOUND, 2.2K OHM, 10W, 5%, 8.5X38.10 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, TUBULAR WIREWOUND, 2.2K OHM, 10W, 5%, 8.5X38.10 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Resistors
Product Number A129320-ND 43AC3035 112799158
Product Name Through Hole Resistors Res, 2K2, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity Resistor
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details