Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3R48FPB12

Description
EGS-1-80 3.48 1% RWR81S3R48FP B12
Request a Quote
Description
EGS-1-80 3.48 1% RWR81S3R48FP B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial-lead wirewound resistor with a power rating of 1 W, capable of operating from -55 °C to +250 °C, and constructed with a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 Ω to 1 kΩ with tolerances down to ±0.1 %, and meets MIL-PRF-39007 qualifications. The device measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It features inductive winding and solderable terminals, with a dielectric withstanding voltage of 500 V RMS for 2 W and smaller, and an insulation resistance of 1000 MΩ minimum dry. The resistor complies with ANSI J-STD-002 for solderability.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial-lead wirewound resistor with a power rating of 1 W, capable of operating from -55 °C to +250 °C, and constructed with a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 Ω to 1 kΩ with tolerances down to ±0.1 %, and meets MIL-PRF-39007 qualifications. The device measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It features inductive winding and solderable terminals, with a dielectric withstanding voltage of 500 V RMS for 2 W and smaller, and an insulation resistance of 1000 MΩ minimum dry. The resistor complies with ANSI J-STD-002 for solderability.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3R48FPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3R48FPB12
Wirewound Resistors 3110-RWR81S3R48FPB12
EGS-1-80 3.48 1% RWR81S3R48FP B12

EGS-1-80 3.48 1% RWR81S3R48FP B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S3R48FPB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123460 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details