The RWR81S is a military-grade axial wirewound resistor qualified to MIL-PRF-39007, with a 1 W power rating and a resistance range of 0.499 to 1 kΩ for ±0.1 % tolerance. It features a high-temperature silicone coating, welded construction, and operates from -55 °C to +250 °C. Dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] long, with 0.085 ± 0.020 in [2.16 ± 0.508 mm] terminal diameter and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. Dielectric withstanding voltage is 500 V minimum. Terminal strength is 5 lb minimum. Resistance temperature coefficient is +400 ppm/°C for 0.505 to 1.0 Ω and ±50 ppm/°C for 1.01 to 10 Ω. Solderability complies with ANSI J-STD-002. Packaging is available in tape/reel.
EGS-1-80 383 .1% RWR81S3830BR S70
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S3830BRS70 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |