The RWR81S is a military-grade axial wirewound resistor qualified to MIL-PRF-39007, with a 1 W power rating and high-temperature silicone coating. It has a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1%. Dimensions are 0.250 ± 0.031 in long, 0.085 ± 0.020 in in diameter, with 0.020 ± 0.0015 in leads, and it weighs 0.21 g. Operating temperature ranges from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V. Terminal strength is 5 lb, and solderability meets ANSI J-STD-002. Resistance temperature coefficient is +650 ppm/°C below 0.5 Ω, +400 ppm/°C from 0.505 to 1.0 Ω, and ±50 ppm/°C from 1.01 to 10 Ω. Failure rate is 0.1 %/1000 h, packaged in bulk.
EGS-1-80 336 .1% RWR81S3360BR B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S3360BRB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |