Vishay Intertechnology, Inc. Wirewound Resistors RWR81S3320FSS74

Description
EGS-1-80 332 1% RWR81S3320FS S74
Request a Quote
Description
EGS-1-80 332 1% RWR81S3320FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S3320FSS74 is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance value of 332 Ω with ±1% tolerance, and an inductive winding. The part measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It supports an operating temperature range of -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V RMS. Terminal strength is rated at 5 lb minimum. The part meets ANSI J-STD-002 for solderability and is packaged in tape/reel format (S74).

Datasheet Summary
Powered by GS/AI

RWR81S3320FSS74 is a military-grade, axial-lead wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance value of 332 Ω with ±1% tolerance, and an inductive winding. The part measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and weighs 0.21 g. It supports an operating temperature range of -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V RMS. Terminal strength is rated at 5 lb minimum. The part meets ANSI J-STD-002 for solderability and is packaged in tape/reel format (S74).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S3320FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S3320FSS74
Wirewound Resistors 3110-RWR81S3320FSS74
EGS-1-80 332 1% RWR81S3320FS S74

EGS-1-80 332 1% RWR81S3320FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S3320FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
Surface Mount Resistor - S-5 - Riedon, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS
View Details