Vishay Intertechnology, Inc. Wirewound Resistors RWR81S32R4FRS74

Description
EGS-1-80 32.4 1% RWR81S32R4FR S74
Request a Quote
Description
EGS-1-80 32.4 1% RWR81S32R4FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial-lead wirewound resistor with a power rating of 1 W at 25 °C, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 Ω to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 Ω to 1 kΩ for ±0.1% tolerance. The component measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for the terminal diameter. It meets MIL-PRF-39007 requirements and has a dielectric withstanding voltage of 500 V RMS. The resistor is inductively wound with solderable terminals and is available in bulk or tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial-lead wirewound resistor with a power rating of 1 W at 25 °C, operating from -55 °C to +250 °C, and featuring a high-temperature silicone coating and complete welded construction. It has a resistance range of 0.1 Ω to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 Ω to 1 kΩ for ±0.1% tolerance. The component measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for the terminal diameter. It meets MIL-PRF-39007 requirements and has a dielectric withstanding voltage of 500 V RMS. The resistor is inductively wound with solderable terminals and is available in bulk or tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S32R4FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S32R4FRS74
Wirewound Resistors 3110-RWR81S32R4FRS74
EGS-1-80 32.4 1% RWR81S32R4FR S74

EGS-1-80 32.4 1% RWR81S32R4FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S32R4FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Current Sensing Shunt Precision Wire Wound Resistor (4-tab) - PVS Series - Precision Resistor Co., Inc.
Specs
Category / Application Current Sensing
View Details