RWR81S3010BRB12 is a military-grade, axial lead, wirewound resistor qualified to MIL-PRF-39007 with a power rating of 1 W, resistance of 301 Ω, and tolerance of ±0.1 %. It features a high-temperature silicone coating, complete welded construction, and inductive winding. Dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. Operating temperature ranges from -55 °C to +250 °C, with a dielectric withstanding voltage of 500 V RMS minimum and terminal strength of 5 lb minimum. It meets ANSI J-STD-002 solderability requirements and is supplied in bulk pack (B12).
EGS-1-80 301 .1% RWR81S3010BR B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S3010BRB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |