Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2R74FRK36

Description
EGS-1-80 2.74 1% RWR81S2R74FR K36
Request a Quote
Description
EGS-1-80 2.74 1% RWR81S2R74FR K36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S2R74FRK36 is a military-grade wirewound resistor qualified to MIL-PRF-39007, with a power rating of 1 W, resistance of 2.74 Ω, and tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The part has axial leads and dimensions of 0.250 ± 0.031 in. [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in. [2.16 ± 0.508 mm] in diameter, and a terminal diameter of 0.020 ± 0.0015 in. [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability standards. The failure rate is 0.1%/1000 h (P code), packaged in bulk with single lot date code (K36).

Datasheet Summary
Powered by GS/AI

RWR81S2R74FRK36 is a military-grade wirewound resistor qualified to MIL-PRF-39007, with a power rating of 1 W, resistance of 2.74 Ω, and tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The part has axial leads and dimensions of 0.250 ± 0.031 in. [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in. [2.16 ± 0.508 mm] in diameter, and a terminal diameter of 0.020 ± 0.0015 in. [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability standards. The failure rate is 0.1%/1000 h (P code), packaged in bulk with single lot date code (K36).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R74FRK36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R74FRK36
Wirewound Resistors 3110-RWR81S2R74FRK36
EGS-1-80 2.74 1% RWR81S2R74FR K36

EGS-1-80 2.74 1% RWR81S2R74FR K36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S2R74FRK36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details