Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2R70BSS74

Description
EGS-1-80 2.7 .1% RWR81S2R70BS S74
Request a Quote
Description
EGS-1-80 2.7 .1% RWR81S2R70BS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial lead wirewound resistor with a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 to 1 kΩ for ±0.1 % tolerance. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The part measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, has terminal dimensions of 0.085 ± 0.020 in [2.16 ± 0.508 mm], and a lead diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets MIL-PRF-39007 and ANSI J-STD-002 standards. The resistor is inductive and has a solderable terminal. The part number RWR81S2R70BSS74 includes a trailing packaging code, indicating tape/reel packaging with single lot date code.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial lead wirewound resistor with a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 to 1 kΩ for ±0.1 % tolerance. It features a high-temperature silicone coating, complete welded construction, and a ceramic core. The part measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, has terminal dimensions of 0.085 ± 0.020 in [2.16 ± 0.508 mm], and a lead diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V RMS, and meets MIL-PRF-39007 and ANSI J-STD-002 standards. The resistor is inductive and has a solderable terminal. The part number RWR81S2R70BSS74 includes a trailing packaging code, indicating tape/reel packaging with single lot date code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R70BSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R70BSS74
Wirewound Resistors 3110-RWR81S2R70BSS74
EGS-1-80 2.7 .1% RWR81S2R70BS S74

EGS-1-80 2.7 .1% RWR81S2R70BS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S2R70BSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details