Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2R00DSS74

Description
EGS-1-80 2 .5% RWR81S2R00DS S74
Request a Quote
Description
EGS-1-80 2 .5% RWR81S2R00DS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S is a military-grade, axial lead wirewound resistor with a high temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007. It has a power rating of 1 W, a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 to 1 kΩ for ±0.1 % tolerance. The device measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches for the terminal diameter. It operates from -55 °C to +250 °C, meets ANSI J-STD-002 for solderability, and has a dielectric withstanding voltage of 500 V RMS. The part uses a solderable, inductive winding and is available in bulk or tape/reel packaging. The trailing code 'S74' indicates tape/reel packaging with a single lot date code, consistent with the series packaging options.

Datasheet Summary
Powered by GS/AI

RWR81S is a military-grade, axial lead wirewound resistor with a high temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007. It has a power rating of 1 W, a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 to 1 kΩ for ±0.1 % tolerance. The device measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches for the terminal diameter. It operates from -55 °C to +250 °C, meets ANSI J-STD-002 for solderability, and has a dielectric withstanding voltage of 500 V RMS. The part uses a solderable, inductive winding and is available in bulk or tape/reel packaging. The trailing code 'S74' indicates tape/reel packaging with a single lot date code, consistent with the series packaging options.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2R00DSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2R00DSS74
Wirewound Resistors 3110-RWR81S2R00DSS74
EGS-1-80 2 .5% RWR81S2R00DS S74

EGS-1-80 2 .5% RWR81S2R00DS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S2R00DSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Specs
Resistance Range 124 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
View Details