Vishay Intertechnology, Inc. Wirewound Resistors RWR81S27R4FSR36

Description
EGS-1-80 27.4 1% RWR81S27R4FS R36
Request a Quote
Description
EGS-1-80 27.4 1% RWR81S27R4FS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade axial wirewound resistor with 1 W power rating at 25 °C, qualified to MIL-PRF-39007, and featuring a high-temperature silicone coating and welded construction. It operates from -55 °C to +250 °C with an inductive winding and solderable terminals. Resistance ranges from 0.1 Ω to 1 kΩ with ±1 % tolerance, and dielectric withstanding voltage is 500 V minimum. Dimensions are 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches for terminals, weighing 0.21 grams. Resistance temperature coefficient is +650 ppm/°C below 0.499 Ω, +400 ppm/°C from 0.505 Ω to 1.0 Ω, and ±50 ppm/°C from 1.01 Ω to 10 Ω. It complies with ANSI J-STD-002 for solderability and has 1000 MΩ minimum insulation resistance when dry.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade axial wirewound resistor with 1 W power rating at 25 °C, qualified to MIL-PRF-39007, and featuring a high-temperature silicone coating and welded construction. It operates from -55 °C to +250 °C with an inductive winding and solderable terminals. Resistance ranges from 0.1 Ω to 1 kΩ with ±1 % tolerance, and dielectric withstanding voltage is 500 V minimum. Dimensions are 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches for terminals, weighing 0.21 grams. Resistance temperature coefficient is +650 ppm/°C below 0.499 Ω, +400 ppm/°C from 0.505 Ω to 1.0 Ω, and ±50 ppm/°C from 1.01 Ω to 10 Ω. It complies with ANSI J-STD-002 for solderability and has 1000 MΩ minimum insulation resistance when dry.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S27R4FSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S27R4FSR36
Wirewound Resistors 3110-RWR81S27R4FSR36
EGS-1-80 27.4 1% RWR81S27R4FS R36

EGS-1-80 27.4 1% RWR81S27R4FS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S27R4FSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details