Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2740BSS74

Description
EGS-1-80 274 .1% RWR81S2740BS S74
Request a Quote
Description
EGS-1-80 274 .1% RWR81S2740BS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S2740BSS74 is a military-grade, axial-lead wirewound resistor compliant with MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance value of 274 Ω with a tolerance of ±0.1 %, and is inductive. The part measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and has terminals of tinned Copperweld®. It operates from -55 °C to +250 °C, supports a dielectric withstanding voltage of 500 V RMS, and meets ANSI J-STD-002 solderability standards. The packaging is tape/reel (S74).

Datasheet Summary
Powered by GS/AI

RWR81S2740BSS74 is a military-grade, axial-lead wirewound resistor compliant with MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance value of 274 Ω with a tolerance of ±0.1 %, and is inductive. The part measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and has terminals of tinned Copperweld®. It operates from -55 °C to +250 °C, supports a dielectric withstanding voltage of 500 V RMS, and meets ANSI J-STD-002 solderability standards. The packaging is tape/reel (S74).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2740BSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2740BSS74
Wirewound Resistors 3110-RWR81S2740BSS74
EGS-1-80 274 .1% RWR81S2740BS S74

EGS-1-80 274 .1% RWR81S2740BS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S2740BSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123608 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Chassis Mount Resistors - 696-1509-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers