Vishay Intertechnology, Inc. Wirewound Resistors RWR81S24R9FSS74

Description
EGS-1-80 24.9 1% RWR81S24R9FS S74
Request a Quote
Description
EGS-1-80 24.9 1% RWR81S24R9FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S is a military-grade, axial lead wirewound resistor with a high temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007. It has a power rating of 1 W, a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. It measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and weighs 0.21 grams. The terminal strength is 5 lb minimum, the operating temperature range is -55 to +250 °C, and it meets ANSI J-STD-002 solderability requirements. The dielectric withstanding voltage is 500 V RMS minimum. It is available in tape/reel packaging (S74 code).

Datasheet Summary
Powered by GS/AI

RWR81S is a military-grade, axial lead wirewound resistor with a high temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007. It has a power rating of 1 W, a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. It measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and weighs 0.21 grams. The terminal strength is 5 lb minimum, the operating temperature range is -55 to +250 °C, and it meets ANSI J-STD-002 solderability requirements. The dielectric withstanding voltage is 500 V RMS minimum. It is available in tape/reel packaging (S74 code).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S24R9FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S24R9FSS74
Wirewound Resistors 3110-RWR81S24R9FSS74
EGS-1-80 24.9 1% RWR81S24R9FS S74

EGS-1-80 24.9 1% RWR81S24R9FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S24R9FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123455 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details