Vishay Intertechnology, Inc. Wirewound Resistors RWR81S24R9FRR36

Description
EGS-1-80 24.9 1% RWR81S24R9FR R36
Request a Quote
Description
EGS-1-80 24.9 1% RWR81S24R9FR R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S24R9FRR36 is a military-grade wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has an axial lead package with dimensions of 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for the lead diameter. The part is inductive, solderable, and rated for 1 W at 25 °C, with a resistance value of 24.9 Ω and a tolerance of ±1%. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability standards. The failure rate is rated at 0.01%/1000 h, and it is supplied in bulk pack with single lot date code. The series includes non-inductive variants (N-type) and higher power ratings up to 10 W, but this part conforms to the RWR81S specification profile.

Datasheet Summary
Powered by GS/AI

RWR81S24R9FRR36 is a military-grade wirewound resistor qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It has an axial lead package with dimensions of 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for the lead diameter. The part is inductive, solderable, and rated for 1 W at 25 °C, with a resistance value of 24.9 Ω and a tolerance of ±1%. It operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and meets ANSI J-STD-002 solderability standards. The failure rate is rated at 0.01%/1000 h, and it is supplied in bulk pack with single lot date code. The series includes non-inductive variants (N-type) and higher power ratings up to 10 W, but this part conforms to the RWR81S specification profile.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S24R9FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S24R9FRR36
Wirewound Resistors 3110-RWR81S24R9FRR36
EGS-1-80 24.9 1% RWR81S24R9FR R36

EGS-1-80 24.9 1% RWR81S24R9FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S24R9FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Device Containers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
5 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123552 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 100 ohms
View Details
Chassis Mount Resistors - 696-UAL25-1RF8-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers