Vishay Intertechnology, Inc. Wirewound Resistors RWR81S23R2FRS74

Description
EGS-1-80 23.2 1% RWR81S23R2FR S74
Request a Quote
Description
EGS-1-80 23.2 1% RWR81S23R2FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W, a resistance range of 0.1 to 1 k∣, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and a non-inductive winding option. The part is qualified to MIL-PRF-39007 and operates from -55 °C to +250 °C. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and a terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. The resistor has a dielectric withstanding voltage of 500 V minimum, a minimum insulation resistance of 1000 MΩ dry, and meets ANSI J-STD-002 solderability standards. The terminal is solderable and constructed with tinned Copperweld®.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W, a resistance range of 0.1 to 1 k∣, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and a non-inductive winding option. The part is qualified to MIL-PRF-39007 and operates from -55 °C to +250 °C. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and a terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. The resistor has a dielectric withstanding voltage of 500 V minimum, a minimum insulation resistance of 1000 MΩ dry, and meets ANSI J-STD-002 solderability standards. The terminal is solderable and constructed with tinned Copperweld®.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S23R2FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S23R2FRS74
Wirewound Resistors 3110-RWR81S23R2FRS74
EGS-1-80 23.2 1% RWR81S23R2FR S74

EGS-1-80 23.2 1% RWR81S23R2FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S23R2FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123568 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details