Vishay Intertechnology, Inc. Wirewound Resistors RWR81S22R6FSS74

Description
EGS-1-80 22.6 1% RWR81S22R6FS S74
Request a Quote
Description
EGS-1-80 22.6 1% RWR81S22R6FS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial-lead wirewound resistor with a power rating of 1 W, silicone coating, and welded construction, qualified to MIL-PRF-39007. It has an operating temperature range of -55 °C to +250 °C, a dielectric withstanding voltage of 500 V minimum, and a resistance range of 0.1 Ω to 1 kΩ for ±0.5 % and ±1 % tolerances. The part measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, with 0.085 ± 0.020 in [2.16 ± 0.508 mm] diameter and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. Resistance temperature coefficient is ±50 ppm/°C from 1.01 Ω to 10 Ω. The part meets ANSI J-STD-002 solderability requirements and is available in bulk or tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial-lead wirewound resistor with a power rating of 1 W, silicone coating, and welded construction, qualified to MIL-PRF-39007. It has an operating temperature range of -55 °C to +250 °C, a dielectric withstanding voltage of 500 V minimum, and a resistance range of 0.1 Ω to 1 kΩ for ±0.5 % and ±1 % tolerances. The part measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, with 0.085 ± 0.020 in [2.16 ± 0.508 mm] diameter and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] lead diameter. Resistance temperature coefficient is ±50 ppm/°C from 1.01 Ω to 10 Ω. The part meets ANSI J-STD-002 solderability requirements and is available in bulk or tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S22R6FSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S22R6FSS74
Wirewound Resistors 3110-RWR81S22R6FSS74
EGS-1-80 22.6 1% RWR81S22R6FS S74

EGS-1-80 22.6 1% RWR81S22R6FS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S22R6FSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details