The RWR81S series consists of military-grade, axial lead, wirewound resistors qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and welded construction. The part is inductive, with a power rating of 1 W at 25 °C, resistance range from 0.1 Ω to 1 kΩ at ±0.1 % tolerance, and an operating temperature range of -55 °C to +250 °C. It has a dielectric withstanding voltage of 500 V minimum, insulation resistance of 1000 MΩ minimum dry, and meets ANSI J-STD-002 solderability standards. The housing dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and terminal diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. The terminal is solderable, tinned Copperweld®. Failures are rated at 0.1 %/1000 h (B tolerance).
EGS-1-80 223 .1% RWR81S2230BR B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S2230BRB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |