Vishay Intertechnology, Inc. Wirewound Resistors RWR81S21R0FSS73

Description
EGS-1-80 21 1% RWR81S21R0FS S73
Request a Quote
Description
EGS-1-80 21 1% RWR81S21R0FS S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial lead wirewound resistor with a high temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. The part measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and has a terminal diameter of 0.020 ± 0.0015 inches. It operates from -55 °C to +250 °C, meets the dielectric withstanding voltage requirement of 500 V for 2 W and smaller devices, and complies with MIL-PRF-39007. The RWR81S variant is inductive and features solderable terminals. The part number RWR81S21R0FSS73 includes a trailing packaging code indicating tape/reel with single lot date code, consistent with the series.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-qualified, axial lead wirewound resistor with a high temperature silicone coating and complete welded construction. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 to 1 kΩ for ±0.1% tolerance. The part measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and has a terminal diameter of 0.020 ± 0.0015 inches. It operates from -55 °C to +250 °C, meets the dielectric withstanding voltage requirement of 500 V for 2 W and smaller devices, and complies with MIL-PRF-39007. The RWR81S variant is inductive and features solderable terminals. The part number RWR81S21R0FSS73 includes a trailing packaging code indicating tape/reel with single lot date code, consistent with the series.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S21R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S21R0FSS73
Wirewound Resistors 3110-RWR81S21R0FSS73
EGS-1-80 21 1% RWR81S21R0FS S73

EGS-1-80 21 1% RWR81S21R0FS S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S21R0FSS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 696-S2-3R92C1TR-ND - DigiKey
Specs
Category / Application General Use
Mounting / Packaging 2615 J-Lead
Features Non-Inductive; Fireproof Case
View Details