Vishay Intertechnology, Inc. Wirewound Resistors RWR81S2050FRR36

Description
EGS-1-80 205 1% RWR81S2050FR R36
Request a Quote Datasheet
Description
EGS-1-80 205 1% RWR81S2050FR R36
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S2050FRR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S2050FRR36
Wirewound Resistors 3110-RWR81S2050FRR36
EGS-1-80 205 1% RWR81S2050FR R36

EGS-1-80 205 1% RWR81S2050FR R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S2050FRR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Leaded Resistor - 139A - Riedon, Inc.
Specs
Category / Application Precision Resistor
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
View Details