Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1R40FPS73

Description
EGS-1-80 1.4 1% RWR81S1R40FP S73
Request a Quote
Description
EGS-1-80 1.4 1% RWR81S1R40FP S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

RWR81S1R40FPS73 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007 with a solderable inductive winding, rated for 1 W at 25 °C, and featuring a resistance of 1.40 Ω with a tolerance of ±1.0 %. It has a ceramic core, high temperature silicone coating, and operates from -55 °C to +250 °C. The device measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, with leads configured for tape and reel packaging.

Datasheet Summary
Powered by GS/AI

RWR81S1R40FPS73 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007 with a solderable inductive winding, rated for 1 W at 25 °C, and featuring a resistance of 1.40 Ω with a tolerance of ±1.0 %. It has a ceramic core, high temperature silicone coating, and operates from -55 °C to +250 °C. The device measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, with leads configured for tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1R40FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R40FPS73
Wirewound Resistors 3110-RWR81S1R40FPS73
EGS-1-80 1.4 1% RWR81S1R40FP S73

EGS-1-80 1.4 1% RWR81S1R40FP S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S1R40FPS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123467 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
Chip Resistor - Surface Mount - 696-S5-6K8F1TR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 8230 J-Lead
Features Non-Inductive; Fireproof Case
View Details
3 suppliers