Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1R05FRS74

Description
EGS-1-80 1.05 1% RWR81S1R05FR S74
Request a Quote
Description
EGS-1-80 1.05 1% RWR81S1R05FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S series comprises axial lead wirewound resistors qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. This part is an inductive variant with a power rating of 1 W, resistance range of 0.1 to 1 kΩ, and resistance tolerance of ±1 %. It has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 500 V, and a terminal strength of 5 lb. Dimensions are 0.250 ± 0.031 in. [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in. [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in. [0.508 ± 0.038 mm] for terminal diameter, with a weight of 0.21 g. The part meets ANSI J-STD-002 for solderability and is supplied in tape/reel packaging as indicated by the S74 code.

Datasheet Summary
Powered by GS/AI

The RWR81S series comprises axial lead wirewound resistors qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. This part is an inductive variant with a power rating of 1 W, resistance range of 0.1 to 1 kΩ, and resistance tolerance of ±1 %. It has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 500 V, and a terminal strength of 5 lb. Dimensions are 0.250 ± 0.031 in. [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in. [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in. [0.508 ± 0.038 mm] for terminal diameter, with a weight of 0.21 g. The part meets ANSI J-STD-002 for solderability and is supplied in tape/reel packaging as indicated by the S74 code.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1R05FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1R05FRS74
Wirewound Resistors 3110-RWR81S1R05FRS74
EGS-1-80 1.05 1% RWR81S1R05FR S74

EGS-1-80 1.05 1% RWR81S1R05FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S1R05FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details