RWR81S1960FPS74 is a military-grade, axial lead wirewound resistor qualified to MIL-PRF-39007 with a power rating of 1 W at 25 °C, a resistance of 196 Ω, and a tolerance of ±1%. It features a high-temperature silicone coating, complete welded construction, and an inductive winding. The device measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and has solderable terminals. It operates from -55 °C to +250 °C and meets ASTM J-STD-002 solderability requirements. The part is packaged in tape/reel format with a single lot date code. Its dielectric withstanding voltage is 500 V RMS, and it has a maximum working voltage of 140 V. The resistance temperature coefficient is ±50 ppm/°C for resistance values between 1.01 Ω and 10 Ω.
EGS-1-80 196 1% RWR81S1960FP S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S1960FPS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |