The RWR81S is a military-grade, axial lead wirewound resistor with a solderable, inductive winding, silicone coating, and welded construction, qualified to MIL-PRF-39007. It has a power rating of 1 W at 25 °C, operates from -55 °C to +250 °C, and supports resistance values from 0.1 Ω to 1 kΩ with a tolerance of ±0.1 %. The resistor measures 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, with terminal diameter of 0.085 ± 0.020 in [2.16 ± 0.508 mm] and lead diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It meets ANSI J-STD-002 solderability requirements and has a dielectric withstanding voltage of at least 500 V for power ratings of 2 W and smaller. The part is available in bulk packaging as indicated by the B12 code.
EGS-1-80 193 .1% RWR81S1930BS B12
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S1930BSB12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |