The RWR81S is a military-qualified, axial lead wirewound resistor with a power rating of 1 W at 25 °C, assembled in a solderable, inductively wound configuration. It features a high-temperature silicone coating and complete welded construction, with a resistance range of 0.1 Ω to 1 kΩ and a tolerance of ±1.0 %. The device operates from -55 °C to +250 °C, has a dielectric withstanding voltage of 500 V, and meets MIL-PRF-39007 qualification standards. Its dimensions are 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches for the terminal diameter. The part is certified to ANSI J-STD-002 for solderability and has an insulation resistance of at least 1000 MΩ when dry.
EGS-1-80 187 1% RWR81S1870FR S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S1870FRS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |