RWR81S1780FRR36 is a military-grade axial wirewound resistor qualified to MIL-PRF-39007, rated at 1 W at 25 °C with a resistance of 178 Ω and ±1% tolerance. It features a high-temperature silicone coating, welded construction, and solderable inductive terminals. Dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] long, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, with 0.020 ± 0.0015 in [0.508 ± 0.038 mm] terminal diameter. Operating temperature is -55 °C to +250 °C. Dielectric withstanding voltage is 500 V minimum. Resistance temperature coefficient is ±50 ppm/°C. Terminal strength is 5 lb minimum. Packaging is bulk with single lot date code (R36).
EGS-1-80 178 1% RWR81S1780FR R36
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S1780FRR36 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |