RWR81S1620FRR36 is a military-grade axial lead wirewound resistor with a power rating of 1 W at 25 °C, solderable terminations, and an inductive winding. It has a resistance value of 162 Ω with a tolerance of ±1%, operates from -55 °C to +250 °C, and meets MIL-PRF-39007 qualification standards. The part measures 0.250 ± 0.031 inches in length and 0.085 ± 0.020 inches in diameter, with a total weight of 0.21 g. It features a high-temperature silicone coating and complete welded construction. The resistance temperature coefficient ranges from +650 ppm/°C below 1 Ω to ±50 ppm/°C between 1.01 Ω and 10 Ω. Dielectric withstanding voltage is 500 V minimum. The part supports a short time overload of 5 times rated power for 5 seconds and has an insulation resistance of at least 1000 MΩ dry. Solderability complies with ANSI J-STD-002.
EGS-1-80 162 1% RWR81S1620FR R36
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S1620FRR36 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |