Vishay Intertechnology, Inc. Wirewound Resistors RWR81S15R0FMS74

Description
EGS-1-80 15 1% RWR81S15R0FM S74
Request a Quote
Description
EGS-1-80 15 1% RWR81S15R0FM S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S series consists of axial lead, military-grade wirewound resistors qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It is available in a 1 W power rating with resistance values from 0.1 Ω to 1 kΩ and a tolerance of ±1.0%. The component has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 500 V, and a terminal strength of 5 lb minimum. The body dimensions are 0.250 ± 0.031 in. (6.35 ± 0.787 mm) in length, 0.085 ± 0.020 in. (2.16 ± 0.508 mm) in diameter, and 0.020 ± 0.0015 in. (0.508 ± 0.038 mm) for the lead diameter. The device is inductive and has a solderable termination, conforming to ANSI J-STD-002 for solderability. It supports a failure rate of 0.1% per 1000 hours with packaging in tape/reel format (S74).

Datasheet Summary
Powered by GS/AI

The RWR81S series consists of axial lead, military-grade wirewound resistors qualified to MIL-PRF-39007, featuring a high-temperature silicone coating and complete welded construction. It is available in a 1 W power rating with resistance values from 0.1 Ω to 1 kΩ and a tolerance of ±1.0%. The component has a maximum operating temperature of +250 °C, a dielectric withstanding voltage of 500 V, and a terminal strength of 5 lb minimum. The body dimensions are 0.250 ± 0.031 in. (6.35 ± 0.787 mm) in length, 0.085 ± 0.020 in. (2.16 ± 0.508 mm) in diameter, and 0.020 ± 0.0015 in. (0.508 ± 0.038 mm) for the lead diameter. The device is inductive and has a solderable termination, conforming to ANSI J-STD-002 for solderability. It supports a failure rate of 0.1% per 1000 hours with packaging in tape/reel format (S74).

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S15R0FMS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S15R0FMS74
Wirewound Resistors 3110-RWR81S15R0FMS74
EGS-1-80 15 1% RWR81S15R0FM S74

EGS-1-80 15 1% RWR81S15R0FM S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S15R0FMS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123461 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 1.8 ohms
View Details
SMD Resistor - 52-RK73H1HTQTC1500F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
View Details
2 suppliers
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details