Vishay Intertechnology, Inc. Wirewound Resistors RWR81S15R0BSS74

Description
EGS-1-80 15 .1% RWR81S15R0BS S74
Request a Quote
Description
EGS-1-80 15 .1% RWR81S15R0BS S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axially leaded wirewound resistor with a power rating of 1 W at 25 °C, operating from -55 °C to +250 °C, and coated with high-temperature silicone. It features a complete welded construction, solderable terminals, and an inductive winding. The part has a resistance range of 0.1 to 1 kΩ with a tolerance of ±0.1 %, a dielectric withstanding voltage of 500 V RMS minimum, and an insulation resistance of 1000 MΩ minimum dry. Its physical dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. It is qualified to MIL-PRF-39007 and meets ANSI J-STD-002 solderability requirements.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axially leaded wirewound resistor with a power rating of 1 W at 25 °C, operating from -55 °C to +250 °C, and coated with high-temperature silicone. It features a complete welded construction, solderable terminals, and an inductive winding. The part has a resistance range of 0.1 to 1 kΩ with a tolerance of ±0.1 %, a dielectric withstanding voltage of 500 V RMS minimum, and an insulation resistance of 1000 MΩ minimum dry. Its physical dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 in [0.508 ± 0.038 mm] for the terminal diameter. It is qualified to MIL-PRF-39007 and meets ANSI J-STD-002 solderability requirements.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S15R0BSS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S15R0BSS74
Wirewound Resistors 3110-RWR81S15R0BSS74
EGS-1-80 15 .1% RWR81S15R0BS S74

EGS-1-80 15 .1% RWR81S15R0BS S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S15R0BSS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor; General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details