Vishay Intertechnology, Inc. Wirewound Resistors RWR81S1580FRS74

Description
EGS-1-80 158 1% RWR81S1580FR S74
Request a Quote
Description
EGS-1-80 158 1% RWR81S1580FR S74
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial-lead wirewound resistor with a power rating of 1 W, designed for high-temperature applications using a silicone coating and complete welded construction. It has a resistance range of 0.1 to 1 kΩ with a tolerance of ±1%, and operates from -55 °C to +250 °C. The component measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches for the terminal size. It exceeds MIL-PRF-39007 qualifications and meets ANSI J-STD-002 solderability standards. The dielectric withstanding voltage is 500 V minimum. The part number RWR81S1580FRS74 is an orderable variant of this series, with a resistance value of 158 Ω, ±1% tolerance, and tape/reel packaging.

Datasheet Summary
Powered by GS/AI

The RWR81S is a military-grade, axial-lead wirewound resistor with a power rating of 1 W, designed for high-temperature applications using a silicone coating and complete welded construction. It has a resistance range of 0.1 to 1 kΩ with a tolerance of ±1%, and operates from -55 °C to +250 °C. The component measures 0.250 ± 0.031 inches in length, 0.085 ± 0.020 inches in diameter, and 0.020 ± 0.0015 inches for the terminal size. It exceeds MIL-PRF-39007 qualifications and meets ANSI J-STD-002 solderability standards. The dielectric withstanding voltage is 500 V minimum. The part number RWR81S1580FRS74 is an orderable variant of this series, with a resistance value of 158 Ω, ±1% tolerance, and tape/reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S1580FRS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S1580FRS74
Wirewound Resistors 3110-RWR81S1580FRS74
EGS-1-80 158 1% RWR81S1580FR S74

EGS-1-80 158 1% RWR81S1580FR S74

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S1580FRS74
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Chassis Mount Resistors - 696-1470-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging Axial, Box
Features Non-Inductive; Fireproof Case
View Details
2 suppliers