RWR81S is a military-grade, axial lead wirewound resistor with a power rating of 1 W at 25 °C, a resistance range of 0.1 Ω to 1 kΩ for ±0.5% and ±1% tolerances, and 0.499 Ω to 1 kΩ for ±0.1% tolerance. It features a high-temperature silicone coating, complete welded construction, and an operating temperature range of -55 °C to +250 °C. The resistor has a dielectric withstanding voltage of 500 V minimum, an insulation resistance of 1000 MΩ minimum dry, and a terminal strength of 5 lb minimum. Its dimensions are 0.250 ± 0.031 in [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 in [2.16 ± 0.508 mm] in diameter, and a lead diameter of 0.020 ± 0.0015 in [0.508 ± 0.038 mm]. It meets MIL-PRF-39007 qualifications and is available in an inductive style with solderable terminals.
EGS-1-80 154 1% RWR81S1540FR S74
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S1540FRS74 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |