Vishay Intertechnology, Inc. Wirewound Resistors RWR81S13R5FSR36

Description
EGS-1-80 13.5 1% RWR81S13R5FS R36
Request a Quote
Description
EGS-1-80 13.5 1% RWR81S13R5FS R36
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWR81S series comprises MIL-PRF-39007-qualified, axial lead wirewound resistors with a 1 W power rating at 25 °C, operating from -55 °C to +250 °C. It features a high-temperature silicone coating, welded construction, and solderable terminals. Resistance ranges from 0.1 Ω to 1 kΩ with tolerances of ±0.1 % or ±1.0 %. Dimensions are 0.250 ± 0.031 in length, 0.085 ± 0.020 in diameter, and 0.020 ± 0.0015 in lead diameter, weighing 0.21 g. Dielectric withstanding voltage is 500 V minimum, terminal strength is 5 lb minimum, and insulation resistance is 1000 MΩ minimum dry. Resistance temperature coefficient ranges from +650 ppm/°C below 0.5 Ω to ±50 ppm/°C from 1.01 Ω to 10 Ω. It meets ANSI J-STD-002 for solderability and supports failure rates up to 0.001 %/1000 h.

Datasheet Summary
Powered by GS/AI

The RWR81S series comprises MIL-PRF-39007-qualified, axial lead wirewound resistors with a 1 W power rating at 25 °C, operating from -55 °C to +250 °C. It features a high-temperature silicone coating, welded construction, and solderable terminals. Resistance ranges from 0.1 Ω to 1 kΩ with tolerances of ±0.1 % or ±1.0 %. Dimensions are 0.250 ± 0.031 in length, 0.085 ± 0.020 in diameter, and 0.020 ± 0.0015 in lead diameter, weighing 0.21 g. Dielectric withstanding voltage is 500 V minimum, terminal strength is 5 lb minimum, and insulation resistance is 1000 MΩ minimum dry. Resistance temperature coefficient ranges from +650 ppm/°C below 0.5 Ω to ±50 ppm/°C from 1.01 Ω to 10 Ω. It meets ANSI J-STD-002 for solderability and supports failure rates up to 0.001 %/1000 h.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S13R5FSR36 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S13R5FSR36
Wirewound Resistors 3110-RWR81S13R5FSR36
EGS-1-80 13.5 1% RWR81S13R5FS R36

EGS-1-80 13.5 1% RWR81S13R5FS R36

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RWR81S13R5FSR36
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249294 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-RK73B1ETTP102JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
5 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details