The RWR81S is a military-grade, axial lead wirewound resistor with a high temperature silicone coating and complete welded construction, qualified to MIL-PRF-39007. It has a power rating of 1 W at 25 °C, a resistance range of 0.1 to 1 kΩ for ±0.5 % and ±1 % tolerances, and 0.499 to 1 kΩ for ±0.1 % tolerance. The device measures 0.250 ± 0.031 inches [6.35 ± 0.787 mm] in length, 0.085 ± 0.020 inches [2.16 ± 0.508 mm] in diameter, and 0.020 ± 0.0015 inches [0.508 ± 0.038 mm] for terminal diameter. It operates from −55 °C to +250 °C, has a dielectric withstanding voltage of 500 V minimum, and a temperature coefficient of resistance ranging from +650 ppm/°C for resistances below 0.5 Ω to ±50 ppm/°C for 1.01 Ω to 10 Ω. The terminal is solderable and inductively wound.
EGS-1-80 133 .1% RWR81S1330BS R36
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RWR81S1330BSR36 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |